Manufacturer: ON Semiconductor
Win Source Part Number: 059922-NCL30000DR2G
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: SMD (SMT)
Topology: Flyback, Step-Down (Buck)
Number of Outputs: 1
Dimming: Triac
Family Name: NCL30000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Maximum Supply Voltage: 20V
Operating Input Voltage(Min): 8.8V
Alternative Parts (Cross-Reference): BD6583MUV-AE2; BD6583MUV-A;
Introduction Date: December 01, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck) Triac Dimming 8-SOIC
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck) Triac Dimming 8-SOIC
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck) Triac Dimming 8-SOIC
LED Driver 72 Segment 20000uA Supply Current 8-Pin SOIC N T/R Product overview: NCL30000DR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20000uA, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20000uA, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCL30000DR2G can be used for catalog matching and distributor lookup.
IC, LED DRIVER, SOIC-8; Device Topology:Buck, Flyback; No. of Outputs:1Outputs; Output Current:-; Output Voltage:200mV; Driver Case Style:SOIC; No. of Pins:8Pins; Input Voltage Min:90VAC; Input Voltage Max:305VAC; Product Range:- RoHS Compliant: Yes
IC LED DRIVER OFFL TRIAC 8SOIC
IC LED DRIVER OFFL DIM 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 059922-NCL30000DR2G | NCL30000DR2GOSTR-ND | 137-NCL30000DR2G | 71R6620 | NCL30000DR2G | NCL30000DR2G |
| Product Name | PMIC - PMIC - LED Drivers - NCL30000DR2G | LED Drivers | 20000uA SOIC LED Driver IC | Ic, Led Driver, Soic-8; Device Topology Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 8.8 volts | 8.8 to 20 volts | 90 to 305 volts | 8.8 to 20 volts | ||
| Package Type | 8-SOIC |