onsemi Isolators - Digital Isolators NCID9311R2

Description
HIGH SPEED 3-CHANNEL DIGITAL ISO
Description
HIGH SPEED 3-CHANNEL DIGITAL ISO

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
NCID9311R2
Isolators - Digital Isolators NCID9311R2
HIGH SPEED 3-CHANNEL DIGITAL ISO

HIGH SPEED 3-CHANNEL DIGITAL ISO

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number NCID9311R2
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Surface Mount Circulators - NSC15 - kTB Solutions
Specs
Component Circulator
Frequency Range: 800 to 3650 MHz
Isolation 18 dB
View Details
Dual Junction Microstrip Circulator 8 to 12GHz - UIYDMC108A - UIY Inc.
Specs
Component Circulator
Package Size 10mm x 8mm x 2.5mm
Frequency Range: 8000 to 12000 MHz
View Details