onsemi Isolators - Isolators - Gate Drivers NCD57080CDR2G

Description
Manufacturer: onsemi Win Source Part Number: 1323577-NCD57080CDR2 G Category: Isolators>Isolators - Gate Drivers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: Capacitive Coupling Current - Output High, Low: 8A, 8A Rise / Fall Time (Typ): 13ns, 13ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 85ns, 85ns Current - Peak Output: 8A Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) Voltage - Output Supply: 0V ~ 32V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Other Part Number: 488-NCD57080CDR2GCT, 488-NCD57080CDR2GTR, 488-NCD57080CDR2GDKR Base Product Number: NCD57080 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1323577-NCD57080CDR2 G Category: Isolators>Isolators - Gate Drivers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: Capacitive Coupling Current - Output High, Low: 8A, 8A Rise / Fall Time (Typ): 13ns, 13ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 85ns, 85ns Current - Peak Output: 8A Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) Voltage - Output Supply: 0V ~ 32V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Other Part Number: 488-NCD57080CDR2GCT, 488-NCD57080CDR2GTR, 488-NCD57080CDR2GDKR Base Product Number: NCD57080 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1323577-NCD57080CDR2G - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1323577-NCD57080CDR2G
Isolators - Isolators - Gate Drivers 1323577-NCD57080CDR2G
Manufacturer: onsemi Win Source Part Number: 1323577-NCD57080CDR2 G Category: Isolators>Isolators - Gate Drivers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: Capacitive Coupling Current - Output High, Low: 8A, 8A Rise / Fall Time (Typ): 13ns, 13ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 85ns, 85ns Current - Peak Output: 8A Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) Voltage - Output Supply: 0V ~ 32V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Other Part Number: 488-NCD57080CDR2GCT, 488-NCD57080CDR2GTR, 488-NCD57080CDR2GDKR Base Product Number: NCD57080 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1323577-NCD57080CDR2G
Category: Isolators>Isolators - Gate Drivers
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Technology: Capacitive Coupling
Current - Output High, Low: 8A, 8A
Rise / Fall Time (Typ): 13ns, 13ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Common Mode Transient Immunity (Min): 100kV/µs
Propagation Delay tpLH / tpHL (Max): 85ns, 85ns
Current - Peak Output: 8A
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
Voltage - Output Supply: 0V ~ 32V
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Other Part Number: 488-NCD57080CDR2GCT,488-NCD57080CDR2GTR,488-NCD57080CDR2GDKR
Base Product Number: NCD57080
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1323577-NCD57080CDR2G
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1243650-SI82390AD-ISR - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
BL591 Isolated Signal Conditioner / Shunt Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL591 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details