XOR Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS
Logic Gates UHS Dual 2-Input Exclusive OR Gate Product overview: NC7WZ86L8X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7WZ86L8X can be used for catalog matching and distributor lookup.
XOR (Exclusive OR) IC 2 Channel 8-MicroPak™
XOR (Exclusive OR) IC 2 Channel 8-MicroPak™
XOR (Exclusive OR) IC 2 Channel 8-MicroPak™
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024884-NC7WZ86L8X
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.2ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MicroPak
Dimension: 8-UFQFN
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs
XOR (Exclusive OR) IC 2 Channel 8-MicroPak™
IC GATE XOR 2CH 2-INP 8MICROPAK
XOR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:XOR (Exclusive OR); No. of Elements:Dual; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:MicroPak; Product Range:NC7WZ86; Logic IC Family:NC7WZ; Supply Voltage Min:1.65V RoHS Compliant: Yes
Logic Gates UHS Dual 2-Input Exclusive OR Gate
IC GATE XOR 2CH 2-INP 8MICROPAK
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7WZ86L8X | 705-NC7WZ86L8X | NC7WZ86L8XFSCT-ND | 024884-NC7WZ86L8X | NC7WZ86L8X | NC7WZ86L8X | 60J1470 | NC7WZ86L8X | NC7WZ86L8X |
| Product Name | Dual Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - NC7WZ86L8X | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Xor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Logic Gates | Logic - Gates and Inverters | |
| Gate Type | OR; XOR | OR; XOR | XOR | NOT; XOR; XOR (Exclusive OR) | XOR; XOR (Exclusive OR) | XOR | NOT; XOR | ||
| Logic Family | CMOS | AUC | |||||||
| IC Package Type | Other; UQFN | Other; Reel | Other; 8-UFQFN | Other; 8-MicroPak | Other; 8-UFQFN | Other; MicroPak | |||
| Supply Voltage | 1.8 V, 2.5 V, 3.3 V, 5 V | 1.65V ~ 5.5V | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | |||||
| Inputs | 2 | 2 | 2 | 2 |