Buffers & Line Drivers TinyLogic UHS Dual Buffer with Schmitt Trigger Inputs Product overview: NC7WZ17P6X from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-NC7WZ17P6X can be used for catalog matching and distributor lookup.
Schmitt Trigger 32mA 1.65V~5.5V 32mA SOT-363-6 Buffer/Driver/Transc
| ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 704-NC7WZ17P6X | NC7WZ17P6X |
| Product Name | Dual Interface Transceiver IC | Logic ICs >> Buffer/Driver/Transceiver |
| Device Type | Transceiver | Transceiver; Buffer |
| Features | RoHS | RoHS |
| Pd | 180 milliwatts |