Win Source Part Number: 1355724-NC7WV04P6X
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: 7WV
Package: Tape & Reel
Product Status: Active
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-88 (SC-70-6)
Base Product Number: 7WV04
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 0.9V ~ 3.6V
Logic Type: Inverter
Number of Circuits: 2
Number of Inputs: 2
Current - Quiescent (Max): 900 nA
Current - Output High, Low: 24mA, 24mA
Input Logic Level - Low: 0.7V ~ 0.8V
Input Logic Level - High: 1.6V ~ 2V
Max Propagation Delay @ V, Max CL: 3ns @ 3V, 30pF
Inverter IC 2 Channel SC-88 (SC-70-6)
Inverter IC 2 Channel SC-88 (SC-70-6)
Inverter IC 2 Channel SC-88 (SC-70-6)
Inverters Dual Inverter Product overview: NC7WV04P6X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7WV04P6X can be used for catalog matching and distributor lookup.
DUAL INVERTER, SC-70-6, FULL REEL; Logic Function:Inverter; No. of Elements:Dual; No. of Inputs:1Inputs; No. of Pins:6Pins; Logic Case Style:SC-70; Product Range:7W04; Logic IC Family:7WV; Supply Voltage Min:900mV; Reel Quantity:3000RoHS Compliant: Yes
INVERTER GATE, DUAL, 1 I/P, SC-70-6; Logic Family / Base Number:NC7W04; Logic Type:Inverter Gate; Output Current:24mA; No. of Inputs:1; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Logic Case Style:SC-70; No. of Pins:6Pins; RoHS Compliant: Yes
IC INVERTER 2CH 2-INP SC88
Inverter IC 2 Channel SC-88 (SC-70-6)
IC INVERTER 2CH 2-INP SC88
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1355724-NC7WV04P6X | NC7WV04P6XDKR-ND | 705-NC7WV04P6X | 09J6783 | 31Y3189 | NC7WV04P6X | NC7WV04P6X | NC7WV04P6X |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Dual Logic IC | Dual Inverter, Sc-70-6, Full Reel; Logic Function Onsemi | Inverter Gate, Dual, 1 I/p, Sc-70-6; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT | NOT; Inverter Gate | NOT | NOT; Inverter | NOT | |
| Supply Voltage | 0.9V ~ 3.6V | 0.9V ~ 3.6V | 3 V to 3.6 V | 3.6V | 3.6V | 3.6V; 0.9V ~ 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.8V (High) | |
| Inputs | 2 | 2 | 1 | 1 | 2 | |||
| Propagation Delay | 3 ns | 3 ns | ||||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |