Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363
IC FF D-TYPE SNGL 1BIT SC88
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363
IC FF D-TYPE SNGL 1BIT SC88
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | NC7SZ175P6X_F40-ND | NC7SZ175P6X_F40 | NC7SZ175P6X_F40 | NC7SZ175P6X_F40 |
| Product Name | Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | ||
| Triggering | Positive-edge Triggered | |||
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||
| Output Characteristics | Non-Inverted | |||
| Propagation Delay | 4 ns |