Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 119750-NC7SZ175L6X
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 1μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 6-UFDFN
Purpose: Reset
Supply Voltage - Operating: 1.65 V to 5.5 V
Max Frequency: 175MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-UFDFN
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-UFDFN
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-UFDFN
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-UFDFN
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-UFDFN
IC FF D-TYPE SNGL 1BIT 6MICROPAK
IC FF D-TYPE SNGL 1BIT 6MICROPAK
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 119750-NC7SZ175L6X | NC7SZ175L6XFSTR-ND | NC7SZ175L6X | NC7SZ175L6X | NC7SZ175L6X |
| Product Name | Logic - Logic - Flip Flops - NC7SZ175L6X | Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Supply Voltage | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||
| Propagation Delay | 4 ns | 4 ns | |||
| fMAX | 175 MHz | 175 MHz | |||
| Low-level Output Current (Sink) | 32 mA | 32 mA | 32 mA |