"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059879-NC7SV74K8X
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 2.8ns @ 3.3V, 30pF
Trigger Type: Positive Edge
Current - Quiescent: 900μA
Input Capacitance: 2pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 0.9 V to 3.6 V
Max Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 3k pcs
IC FF D-TYPE SNGL 1BIT US8
D FLIP-FLOP, AUP/ULP/V SERIES, 1
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)
D-TYPE FLIP FLOP, SINGLE, US8-8; Logic Family / Base Number:NC7S74; Flip-Flop Type:D; Propagation Delay:1ns; Frequency:200MHz; Output Current:24mA; Logic Case Style:US8; No. of Pins:8Pins; Trigger Type:Positive Edge; Product Range:- RoHS Compliant: Yes
Logic Family / Base Number:NC7S74; Flip-Flop Type:D; Propagation Delay:1ns; Frequency:200MHz; Output Current:24mA; Logic Case Style:US8; No. of Pins:8Pins; Trigger Type:Positive Edge; IC Output Type:Complementary; Product Range:- RoHS Compliant: Yes
IC, SM, LOGIC, NC7SV, FLIP-FLOP; Logic Family / Base Number:NC7S74; Flip-Flop Type:D; Propagation Delay:1ns; Frequency:200MHz; Output Current:24mA; Logic Case Style:US8; No. of Pins:8Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
IC FF D-TYPE SNGL 1BIT US8
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | NC7SV74K8XDKR-ND | 059879-NC7SV74K8X | NC7SV74K8X | NC7SV74K8X | NC7SV74K8X | 84H0094 | NC7SV74K8X |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - NC7SV74K8X | Logic - Flip Flops | Flip Flops | Flip Flops | D-Type Flip Flop, Single, Us8-8; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | |||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |||||
| Supply Voltage | 0.9V ~ 3.6V | 0.9 V ~ 3.6 V | 0.9V ~ 3.6V | 3.6V; 0.9V ~ 3.6V | |||
| Propagation Delay | 2.8 ns | 2.8 ns | 1 ns | ||||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA |