Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024791-NC7SV32L6X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3.3ns @ 3V, 30pF
Current - Quiescent (Max): 0.9μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.6 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-MicroPak
Dimension: 6-UFDFN
Supply Voltage - Operating: 0.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs
2-Input OR Gate, CMOS, 3.3ns, 3.6V, 1.45x1x0.5mm, SMT Product overview: NC7SV32L6X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SV32L6X can be used for catalog matching and distributor lookup.
OR Gate IC 1 Channel 6-MicroPak
IC GATE OR 1CH 2-INP 6MICROPAK
OR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:OR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7SV32; Logic IC Family:NC7SV; Supply Voltage Min:900mV RoHS Compliant: Yes
OR Gate IC 1 Channel 6-MicroPak
IC GATE OR 1CH 2-INP 6MICROPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 024791-NC7SV32L6X | 705-NC7SV32L6X | NC7SV32L6XTR-ND | NC7SV32L6X | NC7SV32L6X | 50H4790 | NC7SV32L6X | NC7SV32L6X |
| Product Name | Logic - Logic - Gates and Inverters - NC7SV32L6X | 3.6V Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Or Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; OR; OR Gate | OR; OR GATE | OR | OR | OR; OR Gate | NOT; OR | ||
| Supply Voltage | 0.9 V ~ 3.6 V | 3.6V | 0.9V ~ 3.6V | 3.6V | 3.6V; 0.9V ~ 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.8V (High) | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 3.3 ns | 3.3 ns | 3.3 ns | |||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |