onsemi Logic - Logic - Gates and Inverters - NC7SU04P5X NC7SU04P5X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024775-NC7SU04P5X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 2.6mA, 2.6mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.3 V to 1.2 V Logic Level - High: 1.7 V to 4.8 V Family Name: NC7SU04 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): NC7SU04P5X_Q; NC7SU04P5_Q; NC7SU04L6X_F113; Introduction Date: June 12, 2000 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024775-NC7SU04P5X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 2.6mA, 2.6mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.3 V to 1.2 V Logic Level - High: 1.7 V to 4.8 V Family Name: NC7SU04 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): NC7SU04P5X_Q; NC7SU04P5_Q; NC7SU04L6X_F113; Introduction Date: June 12, 2000 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NC7SU04P5X - 024775-NC7SU04P5X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NC7SU04P5X
024775-NC7SU04P5X
Logic - Logic - Gates and Inverters - NC7SU04P5X 024775-NC7SU04P5X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024775-NC7SU04P5X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 2.6mA, 2.6mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.3 V to 1.2 V Logic Level - High: 1.7 V to 4.8 V Family Name: NC7SU04 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): NC7SU04P5X_Q; NC7SU04P5_Q; NC7SU04L6X_F113; Introduction Date: June 12, 2000 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024775-NC7SU04P5X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.3 V to 1.2 V
Logic Level - High: 1.7 V to 4.8 V
Family Name: NC7SU04
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): NC7SU04P5X_Q; NC7SU04P5_Q; NC7SU04L6X_F113;
Introduction Date: June 12, 2000
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 024775-NC7SU04P5X
Product Name Logic - Logic - Gates and Inverters - NC7SU04P5X
Package Type SC-70; SC-70-5
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 2857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
2 suppliers
Op Amps - 1905379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type μmax
View Details
RF Amplifiers - BGA7P220E6327XTSA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
View Details
6 GHz 100 W Rf Amplifier - 860-QPA2309 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type QFN-48
View Details