The LM193QML is a low power, low offset voltage dual comparator in a 8-pin CDIP package, operating from a single 2.0V to 36V supply or split ±1.0V to ±18V supplies, with an input common-mode range that includes ground, a supply current drain of 0.4mA independent of supply voltage, and a maximum offset voltage of 2.0mV. It is qualified to MIL-STD-883, Method 5005-Group A, and rated for an operating temperature range of -55°C to +125°C.
Low Power Low Offset Voltage Dual Comparator 8-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 5962-9452602VPA |
| Product Name | LM193QML-SP Low Power Low Offset Voltage Dual Comparator |
| Supply Voltage (VS) | 2 to 36 volts |