Qorvo 37.5 - 42.5 GHz 4 Watt GaN Amplifier QPA4446D

Description
Qorvo's QPA4446D is a high power MMIC amplifier fabricated on Qorvo's production 0.15 um GaN on SiC process (QGaN15). It is targeted to the 37.5 - 42.5 GHz Satcom Q-V band. QPA4446D achieves 2 W linear power with 25 dBc third order intermodulation distortion products, and 18 dB small signal gain. It provides 4 W of saturated output power while achieving 25% power-added efficiency. To simplify system integration, the QPA4446D is fully matched to 50 ohms with integrated DC blocking caps on both I/O ports. Its RF input port is DC coupled to ground for optimum ESD performance. The QPA4446D is ideal for supporting communications and radar applications in both commercial and military markets. The QPA4446D is 100% DC and RF tested on-wafer to ensure compliance to electrical specifications. Lead-free and RoHS compliant.
Request a Quote Datasheet
Description
Qorvo's QPA4446D is a high power MMIC amplifier fabricated on Qorvo's production 0.15 um GaN on SiC process (QGaN15). It is targeted to the 37.5 - 42.5 GHz Satcom Q-V band. QPA4446D achieves 2 W linear power with 25 dBc third order intermodulation distortion products, and 18 dB small signal gain. It provides 4 W of saturated output power while achieving 25% power-added efficiency. To simplify system integration, the QPA4446D is fully matched to 50 ohms with integrated DC blocking caps on both I/O ports. Its RF input port is DC coupled to ground for optimum ESD performance. The QPA4446D is ideal for supporting communications and radar applications in both commercial and military markets. The QPA4446D is 100% DC and RF tested on-wafer to ensure compliance to electrical specifications. Lead-free and RoHS compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
37.5 - 42.5 GHz 4 Watt GaN Amplifier - QPA4446D - Qorvo
Greensboro, NC, United States
37.5 - 42.5 GHz 4 Watt GaN Amplifier
QPA4446D
37.5 - 42.5 GHz 4 Watt GaN Amplifier QPA4446D
Qorvo's QPA4446D is a high power MMIC amplifier fabricated on Qorvo's production 0.15 um GaN on SiC process (QGaN15). It is targeted to the 37.5 - 42.5 GHz Satcom Q-V band. QPA4446D achieves 2 W linear power with 25 dBc third order intermodulation distortion products, and 18 dB small signal gain. It provides 4 W of saturated output power while achieving 25% power-added efficiency. To simplify system integration, the QPA4446D is fully matched to 50 ohms with integrated DC blocking caps on both I/O ports. Its RF input port is DC coupled to ground for optimum ESD performance. The QPA4446D is ideal for supporting communications and radar applications in both commercial and military markets. The QPA4446D is 100% DC and RF tested on-wafer to ensure compliance to electrical specifications. Lead-free and RoHS compliant.

Qorvo's QPA4446D is a high power MMIC amplifier fabricated on Qorvo's production 0.15 um GaN on SiC process (QGaN15). It is targeted to the 37.5 - 42.5 GHz Satcom Q-V band. QPA4446D achieves 2 W linear power with 25 dBc third order intermodulation distortion products, and 18 dB small signal gain. It provides 4 W of saturated output power while achieving 25% power-added efficiency.
To simplify system integration, the QPA4446D is fully matched to 50 ohms with integrated DC blocking caps on both I/O ports. Its RF input port is DC coupled to ground for optimum ESD performance.
The QPA4446D is ideal for supporting communications and radar applications in both commercial and military markets.
The QPA4446D is 100% DC and RF tested on-wafer to ensure compliance to electrical specifications.
Lead-free and RoHS compliant.

Supplier's Site Datasheet
42.5 GHz 4W Rf Amplifier - 860-QPA4446D - ERSAELECTRONICS PTE. LTD.
Singapore
42.5 GHz 4W Rf Amplifier
860-QPA4446D
42.5 GHz 4W Rf Amplifier 860-QPA4446D
RF Amplifier 37.5-42.5 GHz, 4W PA Die Product overview: QPA4446D from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42.5 GHz, 4W. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 42.5 GHz, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-QPA4446D can be used for catalog matching and distributor lookup.

RF Amplifier 37.5-42.5 GHz, 4W PA Die Product overview: QPA4446D from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42.5 GHz, 4W. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 42.5 GHz, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-QPA4446D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Qorvo ERSAELECTRONICS PTE. LTD.
Product Category Amplifier and Comparator Chips Operational Amplifiers
Product Number QPA4446D 860-QPA4446D
Product Name 37.5 - 42.5 GHz 4 Watt GaN Amplifier 42.5 GHz 4W Rf Amplifier
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Rf Amplifier - 860-RF5187TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel - TR
View Details
4000MHz 3V Rf Amplifier - 860-QPA2363CTR7 - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 3 volts
Package Type Reel
View Details
DC to 20 GHz (L, S, C, X, Ku, K Band) Wideband GaAs MMIC Power Amplifier - CMD249 - Qorvo
Specs
Standards and Certifications RoHS
Open-Loop Gain (AVOL) 13 dB
Package Type Die
View Details
2 suppliers