IC INV 1-CIR 1-IN 6-SIP
Inverter IC 1 Channel Schmitt Trigger Input 6-MicroPak
IC INVERTER 1CH 1-INP 6MICROPAK
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NC7S14L6X-L22175TR-ND | NC7S14L6X-L22175 | NC7S14L6X-L22175 |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | |
| Inputs | 1 | 1 | |
| Features | Schmitt Trigger | ||
| Propagation Delay | 17 ns |