Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OSCILLATORS
ROCHESTER ELECTRONICS
3206K0017 -- CLOCK/TIMING - PROGRAMMABLE TIMERS AND OSCILLATORS
Rochester Electronics
Clock/Timing - Programmable Timers and Oscillators
3206K0017
Description
PROCESSOR FOR NETWORK RESOURCES
Lingto Electronic Limited
Done
Datasheet
Description
PROCESSOR FOR NETWORK RESOURCES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
3206K0017
Clock/Timing - Programmable Timers and Oscillators
3206K0017
PROCESSOR FOR NETWORK RESOURCES
PROCESSOR FOR NETWORK RESOURCES
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Oscillators
Product Number
3206K0017
Product Name
Clock/Timing - Programmable Timers and Oscillators
Unlock Full Specs
to access all available technical data
Similar Products
Micro Crystal AG
Crystals
CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QC
Specs
Package / Form Factor
Surface Mount; 2-SMD, No Lead
Features / Standards
Lead-Free
Load Capacitance
7 pF
View Details
4
suppliers
Rochester Electronics
Clock/Timing - Programmable Timers and Oscillators
HSP45106JC-33
Specs
Package / Form Factor
Surface Mount; Surface Mount
Frequency
33 MHz
View Details
Skyworks Solutions, Inc.
Oscillator Crystal
510ABA50M0000AAGR
Specs
Frequency
50 MHz
Frequency Stability
50 ppm
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2
suppliers
SiTime Corporation
1 Hz to 462.5 kHz Oscillators
SiT1569AC-J3-18E-0000.120000
Specs
Package / Form Factor
1.5x0.8
Frequency
1.20E-4 MHz
Frequency Stability
50 ppm
View Details