Clock Fanout Buffer (Distribution), Data IC 1:4 12GHz 16-VFQFN Exposed Pad
IC CLK BUFFER 1:4 12GHZ 16QFN
IC CLK BUFFER 1:4 12GHZ 16QFN
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | NBSGOS-ND14MNR2GOS-ND | NBSG14MNR2G | NBSG14MNR2G |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver | Fanout Buffer (Distribution), Data; Clock Driver |
| Package Type | Surface Mount; 16-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |