PLL Synthesized Clock Generator, Programmable, 3.3 V / 5.0 V (25 to 400 MHz), 28 LEAD PLCC, 37-TUBE Product overview: NBC12429AFNG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, 5.0 V, 400 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, 5.0 V, 400 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NBC12429AFNG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1229506-NBC12429AFNG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Clock Generator, 400MHz, CMOS, PQCC28
PLL Clock Generator IC 400MHz 1 28-LCC (J-Lead)
IC CLOCK SYNTH 25-400MHZ 28-PLCC
IC PLL CLOCK GENERATOR 28PLCC
IC, CLOCK GENERATOR, 400MHZ, LCC-28; Clock IC Type:Clock Generator; Frequency:400MHz; No. of Outputs:2Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:5.25V; Clock IC Case Style:LCC; No. of Pins:28Pins; Product Range:-; MSL:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-NBC12429AFNG | 1229506-NBC12429AFNG | NBC12429AFNG | NBC12429AFNG | NBC12429AFNG | NBC12429AFNG | 42K1668 |
| Product Name | 3.3 V 5.0 V 400 MHz Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NBC12429AFNG | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Ic, Clock Generator, 400Mhz, Lcc-28; Clock Ic Type Onsemi | |
| Package Type | Rail/Tube | Surface Mount; 28-LCC (J-Lead) | Surface Mount; Surface Mount | LCC | |||
| Frequency | 400 MHz | 400 MHz | 400 MHz | 400 MHz | 400 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Features / Standards | RoHS | RoHS | RoHS | RoHS |