onsemi Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers NBA3N012CSNT1G

Description
Win Source Part Number: 1341279-NBA3N012CSNT 1G Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Receiver Package: Tape & Reel Standard Package: 3,000 Protocol: LVDS Number of Drivers/Receivers: 0/1 Data Rate: 400Mbps Voltage - Supply: 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NBA3N012
Request a Quote Datasheet
Description
Win Source Part Number: 1341279-NBA3N012CSNT 1G Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Receiver Package: Tape & Reel Standard Package: 3,000 Protocol: LVDS Number of Drivers/Receivers: 0/1 Data Rate: 400Mbps Voltage - Supply: 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NBA3N012
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1341279-NBA3N012CSNT1G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1341279-NBA3N012CSNT1G
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1341279-NBA3N012CSNT1G
Win Source Part Number: 1341279-NBA3N012CSNT 1G Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Receiver Package: Tape & Reel Standard Package: 3,000 Protocol: LVDS Number of Drivers/Receivers: 0/1 Data Rate: 400Mbps Voltage - Supply: 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NBA3N012

Win Source Part Number: 1341279-NBA3N012CSNT1G
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Type: Receiver
Package: Tape & Reel
Standard Package: 3,000
Protocol: LVDS
Number of Drivers/Receivers: 0/1
Data Rate: 400Mbps
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NBA3N012

Buy Now Datasheet
Drivers, Receivers, Transceivers - NBA3N012CSNT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
NBA3N012CSNT1G
Drivers, Receivers, Transceivers NBA3N012CSNT1G
0/1 Receiver LVDS SOT-23-5

0/1 Receiver LVDS SOT-23-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Receivers
Product Number 1341279-NBA3N012CSNT1G NBA3N012CSNT1G
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type SC-74A, SOT-753 Surface Mount; SC-74A, SOT-753
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC245DB,112 - 908217-74HC245DB,112 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details