onsemi LVDS Interface Ics NBA3N012CSNT1G

Description
LVDS Receiver 3.3V 400Mbps Auto SOT-23-5
Request a Quote Datasheet
Description
LVDS Receiver 3.3V 400Mbps Auto SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVDS Interface Ics - 1413989P - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
1413989P
LVDS Interface Ics 1413989P
LVDS Receiver 3.3V 400Mbps Auto SOT-23-5

LVDS Receiver 3.3V 400Mbps Auto SOT-23-5

Supplier's Site
LVDS Interface Ics - 1413989 - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
1413989
LVDS Interface Ics 1413989
LVDS Receiver 3.3V 400Mbps Auto SOT-23-5

LVDS Receiver 3.3V 400Mbps Auto SOT-23-5

Supplier's Site
LVDS Interface Ics - 1412012 - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
1412012
LVDS Interface Ics 1412012
LVDS Receiver 3.3V 400Mbps Auto SOT-23-5

LVDS Receiver 3.3V 400Mbps Auto SOT-23-5

Supplier's Site
Singapore, Singapore
Automotive 3.3V Interface Transceiver IC
710-NBA3N012CSNT1G
Automotive 3.3V Interface Transceiver IC 710-NBA3N012CSNT1G
LVDS Line Receiver, 3.3V, Automotive, 1 Ch, Diff Schmitt Trigger Product overview: NBA3N012CSNT1G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-NBA3N012CSNT1G can be used for catalog matching and distributor lookup.

LVDS Line Receiver, 3.3V, Automotive, 1 Ch, Diff Schmitt Trigger Product overview: NBA3N012CSNT1G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-NBA3N012CSNT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - NBA3N012CSNT1G - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
NBA3N012CSNT1G
Drivers, Receivers, Transceivers NBA3N012CSNT1G
IC RECEIVER 0/1 SOT23-5

IC RECEIVER 0/1 SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - NBA3N012CSNT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
NBA3N012CSNT1G
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers NBA3N012CSNT1G
IC RECEIVER 0/1 SOT23-5

IC RECEIVER 0/1 SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LVDS Interface IC
NBA3N012CSNT1G
LVDS Interface IC NBA3N012CSNT1G
LVDS Interface IC 3.3 V Auto Grade LVDS Line Receiver

LVDS Interface IC 3.3 V Auto Grade LVDS Line Receiver

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1413989P 1413989 710-NBA3N012CSNT1G NBA3N012CSNT1G NBA3N012CSNT1G NBA3N012CSNT1G
Product Name LVDS Interface Ics LVDS Interface Ics Automotive 3.3V Interface Transceiver IC Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers LVDS Interface IC
Technology LVDS; LVCMOS LVDS; LVCMOS LVDS LVDS; LVDS
Device Type Receiver Receiver; Receiver Transceiver Receiver Receiver; Sensor Interface
Features RoHS RoHS RoHS
# of Rx 1 # 1 #
Data Rate 400000 kbps 400000 kbps 400000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2281604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type LFCSP
View Details
Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Interface Transceiver IC - 722-SI2404-C-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
5 suppliers
Interface module - 704-2024 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details