onsemi Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters NB7VPQ701MMUTBG

Description
Win Source Part Number: 1174791-NB7VPQ701MMU TBG Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, ReDriver Package: Tape & Reel Applications: USB Standard Package: 3,000 Mounting: SMD (SMT) Input: Differential Output: Differential Current - Supply: 65mA Number of Channels: 1 Data Rate (Max): 10Gbps Delay Time: 150ps Signal Conditioning: Input Equalization, Output De-Emphasis Capacitance - Input: 1.25 pF Voltage - Supply: 1.71V ~ 1.89V Package / Case: 12-UFQFN Supplier Device Package: 12-UQFN (1.6x1.6) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NB7VPQ701MMUTBGOSDKR ,NB7VPQ701MMUTBGOSTR ,ONSONSNB7VPQ701MMUT BG,NB7VPQ701MMUTBGOS CT,2156-NB7VPQ701MMU TBG Base Product Number: NB7VPQ Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1174791-NB7VPQ701MMU TBG Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, ReDriver Package: Tape & Reel Applications: USB Standard Package: 3,000 Mounting: SMD (SMT) Input: Differential Output: Differential Current - Supply: 65mA Number of Channels: 1 Data Rate (Max): 10Gbps Delay Time: 150ps Signal Conditioning: Input Equalization, Output De-Emphasis Capacitance - Input: 1.25 pF Voltage - Supply: 1.71V ~ 1.89V Package / Case: 12-UFQFN Supplier Device Package: 12-UQFN (1.6x1.6) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NB7VPQ701MMUTBGOSDKR ,NB7VPQ701MMUTBGOSTR ,ONSONSNB7VPQ701MMUT BG,NB7VPQ701MMUTBGOS CT,2156-NB7VPQ701MMU TBG Base Product Number: NB7VPQ Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - 1174791-NB7VPQ701MMUTBG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
1174791-NB7VPQ701MMUTBG
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters 1174791-NB7VPQ701MMUTBG
Win Source Part Number: 1174791-NB7VPQ701MMU TBG Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, ReDriver Package: Tape & Reel Applications: USB Standard Package: 3,000 Mounting: SMD (SMT) Input: Differential Output: Differential Current - Supply: 65mA Number of Channels: 1 Data Rate (Max): 10Gbps Delay Time: 150ps Signal Conditioning: Input Equalization, Output De-Emphasis Capacitance - Input: 1.25 pF Voltage - Supply: 1.71V ~ 1.89V Package / Case: 12-UFQFN Supplier Device Package: 12-UQFN (1.6x1.6) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NB7VPQ701MMUTBGOSDKR ,NB7VPQ701MMUTBGOSTR ,ONSONSNB7VPQ701MMUT BG,NB7VPQ701MMUTBGOS CT,2156-NB7VPQ701MMU TBG Base Product Number: NB7VPQ Product Status: Obsolete

Win Source Part Number: 1174791-NB7VPQ701MMUTBG
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Type: Buffer, ReDriver
Package: Tape & Reel
Applications: USB
Standard Package: 3,000
Mounting: SMD (SMT)
Input: Differential
Output: Differential
Current - Supply: 65mA
Number of Channels: 1
Data Rate (Max): 10Gbps
Delay Time: 150ps
Signal Conditioning: Input Equalization, Output De-Emphasis
Capacitance - Input: 1.25 pF
Voltage - Supply: 1.71V ~ 1.89V
Package / Case: 12-UFQFN
Supplier Device Package: 12-UQFN (1.6x1.6)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NB7VPQ701MMUTBGOSDKR,NB7VPQ701MMUTBGOSTR,ONSONSNB7VPQ701MMUTBG,NB7VPQ701MMUTBGOSCT,2156-NB7VPQ701MMUTBG
Base Product Number: NB7VPQ
Product Status: Obsolete

Buy Now Datasheet
1.71V Interface Transceiver IC - 756-NB7VPQ701MMUTBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.71V Interface Transceiver IC
756-NB7VPQ701MMUTBG
1.71V Interface Transceiver IC 756-NB7VPQ701MMUTBG
USB 3.1 1.71V T/R 12-Pin UQFN Product overview: NB7VPQ701MMUTBG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.71V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.71V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-NB7VPQ701MMUTBG can be used for catalog matching and distributor lookup.

USB 3.1 1.71V T/R 12-Pin UQFN Product overview: NB7VPQ701MMUTBG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.71V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.71V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-NB7VPQ701MMUTBG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - NB7VPQ701MMUTBG - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr

Supplier's Site Datasheet
USB Interface IC - NB7VPQ701MMUTBG - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Interface IC
NB7VPQ701MMUTBG
USB Interface IC NB7VPQ701MMUTBG
USB Interface IC SINGLE CHANNEL USB 3.0/3

USB Interface IC SINGLE CHANNEL USB 3.0/3

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
NB7VPQ701MMUTBG
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters NB7VPQ701MMUTBG
IC REDRIVER USB 3.1 UQFN12

IC REDRIVER USB 3.1 UQFN12

Supplier's Site
Signal Buffers, Repeaters, Splitters - NB7VPQ701MMUTBG - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
NB7VPQ701MMUTBG
Signal Buffers, Repeaters, Splitters NB7VPQ701MMUTBG
IC REDRIVER USB 3.1 UQFN12

IC REDRIVER USB 3.1 UQFN12

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - NB7VPQ701MMUTBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
NB7VPQ701MMUTBG
Signal Buffers, Repeaters, Splitters NB7VPQ701MMUTBG
Buffer, ReDriver 1 Channel 10Gbps 12-UQFN (1.6x1.6)

Buffer, ReDriver 1 Channel 10Gbps 12-UQFN (1.6x1.6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1174791-NB7VPQ701MMUTBG 756-NB7VPQ701MMUTBG NB7VPQ701MMUTBG NB7VPQ701MMUTBG NB7VPQ701MMUTBG NB7VPQ701MMUTBG NB7VPQ701MMUTBG
Product Name Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters 1.71V Interface Transceiver IC USB Interface IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Sensor Interface; Signal Conditioner; Buffer Transceiver Transceiver Sensor Interface; Buffer Buffer; Buffer, ReDriver Buffer
Supply Voltage Other; 1.71V ~ 1.89V Other Other; 1.71V ~ 1.89V Other; 1.71V ~ 1.89V
Data Rate 1.00E7 kbps 1.00E7 kbps 1.00E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
RF Front End (LNA + PA) - 2312-QPB9350TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-VFQFN Exposed Pad
Pins 32 #
View Details
Interface module - 289-545 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Telecom - SI3220-BQ - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details