onsemi Logic - Logic - Flip Flops - NB7V52MMNG NB7V52MMNG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229488-NB7V52MMNG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229488-NB7V52MMNG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - NB7V52MMNG - 1229488-NB7V52MMNG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - NB7V52MMNG
1229488-NB7V52MMNG
Logic - Logic - Flip Flops - NB7V52MMNG 1229488-NB7V52MMNG
Manufacturer: ON Semiconductor Win Source Part Number: 1229488-NB7V52MMNG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1229488-NB7V52MMNG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
Flip Flops - NB7V52MMNGOS-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 1 Element D-Type 1 Bit Negative Edge 16-VFQFN Exposed Pad

Flip Flop 1 Element D-Type 1 Bit Negative Edge 16-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - NB7V52MMNG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
NB7V52MMNG
Integrated Circuits (ICs) - Logic - Flip Flops NB7V52MMNG
IC FF D-TYPE SNGL 1BIT 16QFN

IC FF D-TYPE SNGL 1BIT 16QFN

Supplier's Site
Flip Flops - NB7V52MMNG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
NB7V52MMNG
Flip Flops NB7V52MMNG
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 16-VFQFN Exposed Pad

Flip Flop 1 Element D-Type 1 Bit Positive, Negative 16-VFQFN Exposed Pad

Buy Now Datasheet
Logic - Flip Flops - NB7V52MMNG - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
NB7V52MMNG
Logic - Flip Flops NB7V52MMNG
IC FF D-TYPE SNGL 1BIT 16QFN

IC FF D-TYPE SNGL 1BIT 16QFN

Supplier's Site Datasheet
D Flip Flop, Single, 200Ps, Qfn-16; Logic Family / Base Number Onsemi - 50AC6288 - Newark, An Avnet Company
Chicago, IL, United States
D Flip Flop, Single, 200Ps, Qfn-16; Logic Family / Base Number Onsemi
50AC6288
D Flip Flop, Single, 200Ps, Qfn-16; Logic Family / Base Number Onsemi 50AC6288
D FLIP FLOP, SINGLE, 200PS, QFN-16; Logic Family / Base Number:NB7V52M; Flip-Flop Type:D; Propagation Delay:200ps; Frequency:10GHz; Output Current:-; Logic Case Style:QFN; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

D FLIP FLOP, SINGLE, 200PS, QFN-16; Logic Family / Base Number:NB7V52M; Flip-Flop Type:D; Propagation Delay:200ps; Frequency:10GHz; Output Current:-; Logic Case Style:QFN; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

Supplier's Site Datasheet
D Flip Flop, Single, 200Ps, Qfn-16; Logic Family / Base Number Onsemi - 46P8273 - Newark, An Avnet Company
Chicago, IL, United States
D Flip Flop, Single, 200Ps, Qfn-16; Logic Family / Base Number Onsemi
46P8273
D Flip Flop, Single, 200Ps, Qfn-16; Logic Family / Base Number Onsemi 46P8273
D FLIP FLOP, SINGLE, 200PS, QFN-16; Logic Family / Base Number:NB7V52M; Flip-Flop Type:D; Propagation Delay:200ps; Frequency:10GHz; Output Current:-; Logic Case Style:QFN; No. of Pins:16Pins; Trigger Type:Positive Edge RoHS Compliant: Yes

D FLIP FLOP, SINGLE, 200PS, QFN-16; Logic Family / Base Number:NB7V52M; Flip-Flop Type:D; Propagation Delay:200ps; Frequency:10GHz; Output Current:-; Logic Case Style:QFN; No. of Pins:16Pins; Trigger Type:Positive Edge RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1229488-NB7V52MMNG NB7V52MMNGOS-ND NB7V52MMNG NB7V52MMNG NB7V52MMNG 50AC6288
Product Name Logic - Logic - Flip Flops - NB7V52MMNG Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops D Flip Flop, Single, 200Ps, Qfn-16; Logic Family / Base Number Onsemi
Flip-Flop Type D D
Triggering Positive, Negative
Supply Voltage 1.71V ~ 2.625V 1.71V ~ 2.625V
Output Characteristics Differential
Propagation Delay 0.3500 ns 0.2000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT273CSCX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
SN54AC574 Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-9677301QRA - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 15 ns
View Details
Flip Flops - 1727-3220-ND - DigiKey
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage 2V ~ 6V
View Details
3 suppliers