Clock Divider IC 1:1 10GHz 16-VFQFN Exposed Pad
Clock Divider IC 1:1 10GHz 16-VFQFN Exposed Pad
Clock Divider IC 1:1 10GHz 16-VFQFN Exposed Pad
CLOCK DIVIDER, -40 TO 85DEG C; Clock IC Type:Clock Divider; Frequency:-; No. of Outputs:1Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:2.625V; Clock IC Case Style:QFN; No. of Pins:16Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC CLK DIVIDER 1:1 10GHZ 16QFN
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | NB7V33MMNHTBGOSTR-ND | 63R4548 | NB7V33MMNHTBG |
| Product Name | Clock Buffers, Drivers | Clock Divider, -40 To 85Deg C; Clock Ic Type Onsemi | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Divider; Real Time Clock; Clock Generator | Clock Driver |
| Bus Interface | CML | ||
| Package Type | Surface Mount; 16-VFQFN Exposed Pad | QFN | Surface Mount; Surface Mount |
| Supply Voltage | 1.71 to 2.62 volts | 1.71 to 2.62 volts |