onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7L111MMN NB7L111MMN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 715578-NB7L111MMN Packaging: Tube Type: Fanout Buffer (Distribution), Multiplexer, Data Mounting Style: SMD Frequency - Max: 5.5GHz Input: CML, LVCMOS, LVDS, LVNECL, LVPECL, LVTTL Output: CML Categories: Integrated Circuits Supplier Device Package: 52-QFN (8x8) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 52-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: NB7L111M Manufacturer Pack Quantity: 46 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.375V ~ 3.465V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 715578-NB7L111MMN Packaging: Tube Type: Fanout Buffer (Distribution), Multiplexer, Data Mounting Style: SMD Frequency - Max: 5.5GHz Input: CML, LVCMOS, LVDS, LVNECL, LVPECL, LVTTL Output: CML Categories: Integrated Circuits Supplier Device Package: 52-QFN (8x8) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 52-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: NB7L111M Manufacturer Pack Quantity: 46 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.375V ~ 3.465V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7L111MMN - 715578-NB7L111MMN - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7L111MMN
715578-NB7L111MMN
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7L111MMN 715578-NB7L111MMN
Manufacturer: ON Semiconductor Win Source Part Number: 715578-NB7L111MMN Packaging: Tube Type: Fanout Buffer (Distribution), Multiplexer, Data Mounting Style: SMD Frequency - Max: 5.5GHz Input: CML, LVCMOS, LVDS, LVNECL, LVPECL, LVTTL Output: CML Categories: Integrated Circuits Supplier Device Package: 52-QFN (8x8) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 52-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: NB7L111M Manufacturer Pack Quantity: 46 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.375V ~ 3.465V

Manufacturer: ON Semiconductor
Win Source Part Number: 715578-NB7L111MMN
Packaging: Tube
Type: Fanout Buffer (Distribution), Multiplexer, Data
Mounting Style: SMD
Frequency - Max: 5.5GHz
Input: CML, LVCMOS, LVDS, LVNECL, LVPECL, LVTTL
Output: CML
Categories: Integrated Circuits
Supplier Device Package: 52-QFN (8x8)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 52-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: NB7L111M
Manufacturer Pack Quantity: 46
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.375V ~ 3.465V

Buy Now
 - NB7L111MMN - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 7L Series, 10 True Output(s), 0 Inverted Output(s)

Low Skew Clock Driver, 7L Series, 10 True Output(s), 0 Inverted Output(s)

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics
Product Category IC Clocks IC Clocks
Product Number 715578-NB7L111MMN NB7L111MMN
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7L111MMN
Device Type Clock Driver Real Time Clock; Clock Driver
Bus Interface CML
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-SI4113-D-GM - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface Clock
Package Type Tray
Supply Voltage 2.7 to 3.6 volts
View Details
5 suppliers
Real Time Clocks - 1913677P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Application Specific - AD9577BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 638 MHz
View Details