onsemi Logic - Logic - Translators, Level Shifters - NB6L16D NB6L16D

Description
Manufacturer: ON Semiconductor Win Source Part Number: 711497-NB6L16D Packaging: Tube Mounting Style: SMD Output Type: Differential Data Rate: 6Gbps Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: CML, LVCMOS, LVDS, LVNECL, LVPECL, LVTTL Output Signal: ECL Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Family Part Number: NB6L16 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 711497-NB6L16D Packaging: Tube Mounting Style: SMD Output Type: Differential Data Rate: 6Gbps Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: CML, LVCMOS, LVDS, LVNECL, LVPECL, LVTTL Output Signal: ECL Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Family Part Number: NB6L16 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - NB6L16D - 711497-NB6L16D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - NB6L16D
711497-NB6L16D
Logic - Logic - Translators, Level Shifters - NB6L16D 711497-NB6L16D
Manufacturer: ON Semiconductor Win Source Part Number: 711497-NB6L16D Packaging: Tube Mounting Style: SMD Output Type: Differential Data Rate: 6Gbps Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: CML, LVCMOS, LVDS, LVNECL, LVPECL, LVTTL Output Signal: ECL Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Family Part Number: NB6L16 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 711497-NB6L16D
Packaging: Tube
Mounting Style: SMD
Output Type: Differential
Data Rate: 6Gbps
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 1
Input Signal: CML, LVCMOS, LVDS, LVNECL, LVPECL, LVTTL
Output Signal: ECL
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Family Part Number: NB6L16
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 711497-NB6L16D
Product Name Logic - Logic - Translators, Level Shifters - NB6L16D
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

8-bit parallel-in/serial out shift register - 74HC165BQ/GX - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Logic - Shift Registers - 74F676SPC - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 16
View Details