onsemi Clock Buffers, Drivers NB6L14SMNG

Description
Low Skew Clock Driver, 6L Series, 4 True Output(s), 0 Inverted Output(s)
Request a Quote Datasheet
Description
Low Skew Clock Driver, 6L Series, 4 True Output(s), 0 Inverted Output(s)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NB6L14SMNG - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 6L Series, 4 True Output(s), 0 Inverted Output(s)

Low Skew Clock Driver, 6L Series, 4 True Output(s), 0 Inverted Output(s)

Supplier's Site Datasheet
Clock Buffers, Drivers - NB6L14SMNGOS-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
NB6L14SMNGOS-ND
Clock Buffers, Drivers NB6L14SMNGOS-ND
Clock Fanout Buffer (Distribution), Translator IC 1:4 2GHz 16-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Translator IC 1:4 2GHz 16-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - NB6L14SMNG - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
NB6L14SMNG
Clock Buffers, Drivers NB6L14SMNG
IC CLK BUFFER 1:4 2GHZ 16QFN

IC CLK BUFFER 1:4 2GHZ 16QFN

Supplier's Site Datasheet
Clock/data Fanout Buffer, 2Ghz, Qfn-16; Clock Ic Type Onsemi - 79Y9423 - Newark, An Avnet Company
Chicago, IL, United States
Clock/data Fanout Buffer, 2Ghz, Qfn-16; Clock Ic Type Onsemi
79Y9423
Clock/data Fanout Buffer, 2Ghz, Qfn-16; Clock Ic Type Onsemi 79Y9423
CLOCK/DATA FANOUT BUFFER, 2GHZ, QFN-16; Clock IC Type:Fanout Buffer, Translator; Frequency:2GHz; No. of Outputs:4Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:2.625V; Clock IC Case Style:QFN; No. of Pins:16Pins; Operating RoHS Compliant: Yes

CLOCK/DATA FANOUT BUFFER, 2GHZ, QFN-16; Clock IC Type:Fanout Buffer, Translator; Frequency:2GHz; No. of Outputs:4Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:2.625V; Clock IC Case Style:QFN; No. of Pins:16Pins; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number NB6L14SMNG NB6L14SMNGOS-ND NB6L14SMNG 79Y9423
Product Name Clock Buffers, Drivers Clock Buffers, Drivers Clock/data Fanout Buffer, 2Ghz, Qfn-16; Clock Ic Type Onsemi
Device Type Real Time Clock; Clock Driver Clock Driver Fanout Buffer (Distribution), Translator; Clock Driver Fanout Buffer, Translator; Real Time Clock; Clock Generator
Features / Standards RoHS Lead-Free RoHS
Bus Interface LVDS LVDS
Package Type Surface Mount; 16-VFQFN Exposed Pad Surface Mount; Surface Mount QFN
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Application Specific Clock/Timing - CY28410OXCT - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
View Details
2 suppliers
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs - CDC2351DWR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
5 suppliers
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - RV-3149-C3-32.768KHZ-OPTION-B-TB-QC - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Clock/Calendar; Real Time Clock
Package Type Surface Mount; Surface Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers