Manufacturer: ON Semiconductor
Win Source Part Number: 1229455-NB6L14MMNR2G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Clock Fanout Buffer (Distribution) IC 1:4 3GHz 16-VFQFN Exposed Pad
IC CLK BUFFER 1:4 3GHZ 16QFN
IC CLK BUFFER 1:4 3GHZ 16QFN
FANOUT BUFFER, -40 TO 85DEG C; Clock IC Type:Fanout Buffer; Frequency:-; No. of Outputs:4Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:16Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC CLK BUFFER 1:4 3GHZ 16QFN
IC CLK BUFFER 1:4 3GHZ 16QFN
| Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1229455-NB6L14MMNR2G | 488-NB6L14MMNR2GTR-ND | 34M7720 | NB6L14MMNR2G | NB6L14MMNR2G |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB6L14MMNR2G | Clock Buffers, Drivers | Fanout Buffer, -40 To 85Deg C; Clock Ic Type Onsemi | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Fanout Buffer; Real Time Clock; Clock Generator | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Bus Interface | CML | CML | |||
| Package Type | Surface Mount; 16-VFQFN Exposed Pad | QFN | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 2.38 to 3.63 volts | 2.38 to 3.63 volts | 2.38 to 3.63 volts |