Manufacturer: ON Semiconductor
Win Source Part Number: 1229454-NB6L11SMNR2G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC CLK BUFFER 1:2 2GHZ 16QFN
Clock Fanout Buffer (Distribution), Translator IC 1:2 2GHz 16-VFQFN Exposed Pad
IC CLK BUFFER 1:2 2GHZ 16QFN
FANOUT BUFFER,TRANSLATOR, -40 TO 85DEG C; Clock IC Type:Fanout Buffer, Translator; Frequency:-; No. of Outputs:2Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:2.625V; Clock IC Case Style:QFN; No. of Pins:16Pins RoHS Compliant: Yes
IC CLK BUFFER 1:2 2GHZ 16QFN
IC CLK BUFFER 1:2 2GHZ 16QFN
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1229454-NB6L11SMNR2G | 488-NB6L11SMNR2GCT-ND | 02M9810 | NB6L11SMNR2G | NB6L11SMNR2G |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB6L11SMNR2G | Clock Buffers, Drivers | Fanout Buffer,translator, -40 To 85Deg C; Clock Ic Type Onsemi | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver | Fanout Buffer, Translator; Real Time Clock; Clock Generator | Clock Driver | Fanout Buffer (Distribution), Translator; Clock Driver |
| Bus Interface | LVDS | LVDS | |||
| Package Type | Surface Mount; 16-VFQFN Exposed Pad | QFN | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 2.38 to 2.62 volts | 2.38 to 2.62 volts | 2.38 to 2.62 volts |