IC RCVR-CML DRVR/XLATOR 8-TSSOP
ECL - PECL - CML DRIVER; Device Type:Differential Receiver; Output Level Type:CML; Signaling Rate:2.5Gbps; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | NB4N316MDTR2G | 27M2509 |
| Product Name | Integrated Circuits (ICs) - Logic - Specialty Logic | Ecl Pecl Cml Driver; Device Type Onsemi |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |