onsemi Differential Driver/rx/buffer, 3.6V, Qfn-16; Device Type Onsemi NB4L16MMNG

Description
DIFFERENTIAL DRIVER/RX/BUFFER, 3.6V, QFN-16; Device Type:Transceiver; Output Level Type:CML; Signaling Rate:5Gbps; Supply Voltage Min:2.375V; Supply Voltage Max:3.6V; Driver Case Style:QFN; No. of Pins:16Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
DIFFERENTIAL DRIVER/RX/BUFFER, 3.6V, QFN-16; Device Type:Transceiver; Output Level Type:CML; Signaling Rate:5Gbps; Supply Voltage Min:2.375V; Supply Voltage Max:3.6V; Driver Case Style:QFN; No. of Pins:16Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Driver/rx/buffer, 3.6V, Qfn-16; Device Type Onsemi - 42K1742 - Newark, An Avnet Company
Chicago, IL, United States
Differential Driver/rx/buffer, 3.6V, Qfn-16; Device Type Onsemi
42K1742
Differential Driver/rx/buffer, 3.6V, Qfn-16; Device Type Onsemi 42K1742
DIFFERENTIAL DRIVER/RX/BUFFER, 3.6V, QFN-16; Device Type:Transceiver; Output Level Type:CML; Signaling Rate:5Gbps; Supply Voltage Min:2.375V; Supply Voltage Max:3.6V; Driver Case Style:QFN; No. of Pins:16Pins; Product Range:-; MSL:- RoHS Compliant: Yes

DIFFERENTIAL DRIVER/RX/BUFFER, 3.6V, QFN-16; Device Type:Transceiver; Output Level Type:CML; Signaling Rate:5Gbps; Supply Voltage Min:2.375V; Supply Voltage Max:3.6V; Driver Case Style:QFN; No. of Pins:16Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 42K1742
Product Name Differential Driver/rx/buffer, 3.6V, Qfn-16; Device Type Onsemi
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Interface Transceiver IC - 710-CY7B923-SC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details
Interface - Modems - ICs and Modules - SI2435-F-FTR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SSOP; 24-TSSOP
View Details
3 suppliers
Dual buffer/line driver; 3-state - 74AHC2G126DC,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers