Manufacturer: ON Semiconductor
Win Source Part Number: 886810-NB3V8312CFAG
Operating Temperature Range: -40°C ~ 85°C
Package: 32-LQFP
Package: Tray
Mounting: Surface Mount
Family Name: NB3V8312
Categories: Integrated Circuits (ICs)
Case / Package: 32-LQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Clock Fanout Buffer (Distribution) IC 1:12 250MHz 32-LQFP
FANOUT BUFFER, 250MHZ, LQFP-32; Clock IC Type:Clock Divider, Fanout Buffer; Frequency:250MHz; No. of Outputs:12Outputs; Supply Voltage Min:1.6V; Supply Voltage Max:3.465V; Clock IC Case Style:LQFP; No. of Pins:32Pins; Product Range:-RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 886810-NB3V8312CFAG | NB3V8312CFAGOS-ND | 28X7942 |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3V8312CFAG | Clock Buffers, Drivers | Fanout Buffer, 250Mhz, Lqfp-32; Clock Ic Type Onsemi |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Divider, Fanout Buffer; Real Time Clock; Clock Generator |
| Package Type | Surface Mount; 32-LQFP (7x7) | Surface Mount; 32-LQFP | LQFP |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Bus Interface | LVCMOS |