Manufacturer: onsemi
Win Source Part Number: 1321494-NB3V1104CMTT
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Frequency - Max: 250 MHz
Number of Circuits: 1
Standard Package: 3,000
Mounting: Surface Mount
Input: LVCMOS
Output: LVCMOS
Voltage - Supply: 1.71V ~ 3.6V
Supplier Device Package: 8-WDFN (2x2)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 8-WFDFN
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 488-NB3V1104CMTTBGCT
Base Product Number: NB3V1104
RoHS Status: ROHS3 Compliant
Clock Fanout Buffer (Distribution) IC 1:4 250MHz 8-WFDFN
IC CLK BUFFER 1:4 250MHZ 8WDFN
IC CLK BUFFER 1:4 250MHZ 8WDFN
IC CLK FANOUT/BUFFER 1:4 8WDFN
IC CLK FANOUT/BUFFER 1:4 8WDFN
FANOUT BUFFER, -40 TO 105DEG C; Clock IC Type:Fanout Buffer; Frequency:250MHz; No. of Outputs:2Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:WDFN; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1321494-NB3V1104CMTTBG | 488-NB3V1104CMTTBGTR-ND | NB3V1104CMTTBG | NB3V1104CMTTBG | 42AC0922 |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Fanout Buffer, -40 To 105Deg C; Clock Ic Type Onsemi |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Fanout Buffer; Real Time Clock; Clock Generator |
| Bus Interface | CMOS; LVCMOS | LVCMOS | LVCMOS | ||
| Package Type | Surface Mount; 8-WFDFN | Surface Mount; 8-WFDFN | Surface Mount; Surface Mount | Surface Mount; Surface Mount | WDFN |
| Supply Voltage | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 3 to 3.6 volts |