onsemi Clock Buffers, Drivers NB3V1104CDTR2G

Description
"Clock Fanout Buffer (Distribution) IC 1:4 250MHz 8-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:4 250MHz 8-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 488-NB3V1104CDTR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
488-NB3V1104CDTR2GDKR-ND
Clock Buffers, Drivers 488-NB3V1104CDTR2GDKR-ND
"Clock Fanout Buffer (Distribution) IC 1:4 250MHz 8-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:4 250MHz 8-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - 488-NB3V1104CDTR2GCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
488-NB3V1104CDTR2GCT-ND
Clock Buffers, Drivers 488-NB3V1104CDTR2GCT-ND
"Clock Fanout Buffer (Distribution) IC 1:4 250MHz 8-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:4 250MHz 8-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - 488-NB3V1104CDTR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
488-NB3V1104CDTR2GTR-ND
Clock Buffers, Drivers 488-NB3V1104CDTR2GTR-ND
"Clock Fanout Buffer (Distribution) IC 1:4 250MHz 8-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:4 250MHz 8-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3V1104CDTR2G - 1229422-NB3V1104CDTR2G - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3V1104CDTR2G
1229422-NB3V1104CDTR2G
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3V1104CDTR2G 1229422-NB3V1104CDTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1229422-NB3V1104CDTR 2G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1229422-NB3V1104CDTR2G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now
Clock/Timing - Clock Buffers, Drivers - NB3V1104CDTR2G - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
NB3V1104CDTR2G
Clock/Timing - Clock Buffers, Drivers NB3V1104CDTR2G
IC CLK FANOUT/BUFFER 1:4 8TSSOP

IC CLK FANOUT/BUFFER 1:4 8TSSOP

Supplier's Site Datasheet
Clock Buffers, Drivers - NB3V1104CDTR2G - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
NB3V1104CDTR2G
Clock Buffers, Drivers NB3V1104CDTR2G
IC CLK FANOUT/BUFFER 1:4 8TSSOP

IC CLK FANOUT/BUFFER 1:4 8TSSOP

Supplier's Site Datasheet
Fanout Buffer, -40 To 105Deg C; Clock Ic Type Onsemi - 68Y0418 - Newark, An Avnet Company
Chicago, IL, United States
Fanout Buffer, -40 To 105Deg C; Clock Ic Type Onsemi
68Y0418
Fanout Buffer, -40 To 105Deg C; Clock Ic Type Onsemi 68Y0418
FANOUT BUFFER, -40 TO 105DEG C; Clock IC Type:Fanout Buffer; Frequency:250MHz; No. of Outputs:2Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

FANOUT BUFFER, -40 TO 105DEG C; Clock IC Type:Fanout Buffer; Frequency:250MHz; No. of Outputs:2Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 488-NB3V1104CDTR2GDKR-ND 1229422-NB3V1104CDTR2G NB3V1104CDTR2G NB3V1104CDTR2G 68Y0418
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3V1104CDTR2G Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Fanout Buffer, -40 To 105Deg C; Clock Ic Type Onsemi
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver Fanout Buffer; Real Time Clock; Clock Generator
Bus Interface LVCMOS LVCMOS
Package Type Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount Surface Mount; Surface Mount TSSOP
Supply Voltage 1.71 to 3.6 volts 1.71 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-RV-3032-C7-32.768KHZ-2.5PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.3 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Clock/Timing - Clock Buffers, Drivers - 100315SC - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
Frequency 750 MHz
View Details
Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351IDB - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
4 suppliers