onsemi Lvds Driver, 200Mbps, -40 To 85Deg C; Device Type Onsemi NB3N200SDG

Description
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO8
Request a Quote Datasheet
Description
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NB3N200SDG - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO8

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO8

Supplier's Site Datasheet
Lvds Driver, 200Mbps, -40 To 85Deg C; Device Type Onsemi - 07W7178 - Newark, An Avnet Company
Chicago, IL, United States
Lvds Driver, 200Mbps, -40 To 85Deg C; Device Type Onsemi
07W7178
Lvds Driver, 200Mbps, -40 To 85Deg C; Device Type Onsemi 07W7178
LVDS DRIVER, 200MBPS, -40 TO 85DEG C; Device Type:Differential Line Driver / Receiver; Peak-to-Peak Jitter Max:150ps; Supply Current Max:24mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V RoHS Compliant: Yes

LVDS DRIVER, 200MBPS, -40 TO 85DEG C; Device Type:Differential Line Driver / Receiver; Peak-to-Peak Jitter Max:150ps; Supply Current Max:24mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number NB3N200SDG 07W7178
Product Name Lvds Driver, 200Mbps, -40 To 85Deg C; Device Type Onsemi
Device Type Transceiver
Features RoHS RoHS
Package Type SOIC; SOIC8
Unlock Full Specs
to access all available technical data

Similar Products

DS96F174MQML-SP EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502VEA - Texas Instruments
Specs
Device Type DS96F174MQML-SP EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 0 #
View Details
Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-003 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details