onsemi Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers NB3N121KMNG

Description
Low Skew Clock Driver, 3N Series, 42 True Output(s), 0 Inverted Output(s)
Request a Quote Datasheet
Description
Low Skew Clock Driver, 3N Series, 42 True Output(s), 0 Inverted Output(s)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NB3N121KMNG - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 3N Series, 42 True Output(s), 0 Inverted Output(s)

Low Skew Clock Driver, 3N Series, 42 True Output(s), 0 Inverted Output(s)

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1025330-NB3N121KMNG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1025330-NB3N121KMNG
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1025330-NB3N121KMNG
Win Source Part Number: 1025330-NB3N121KMNG Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution), Data Package: Tray Frequency - Max: 400 MHz Number of Circuits: 1 Standard Package: 260 Mounting: SMD (SMT) Input: HCSL, LVCMOS, LVDS, LVPECL, LVTTL Output: HCSL, LVDS Voltage - Supply: 3V ~ 3.6V Package / Case: 52-VFQFN Exposed Pad Supplier Device Package: 52-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): LMK01020ISQE/NOPB; NB4N121KMNG; NB4N121KMNR2G; SY89112UMY; SY89112UMY-TR; SY89464UMY-TR; SI53302-B-GM; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSNB3N121KMNG,NB 3N121KMNGOS,2156-NB3 N121KMNG-OS,NB3N121K MNG-ND Base Product Number: NB3N121

Win Source Part Number: 1025330-NB3N121KMNG
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution), Data
Package: Tray
Frequency - Max: 400 MHz
Number of Circuits: 1
Standard Package: 260
Mounting: SMD (SMT)
Input: HCSL, LVCMOS, LVDS, LVPECL, LVTTL
Output: HCSL, LVDS
Voltage - Supply: 3V ~ 3.6V
Package / Case: 52-VFQFN Exposed Pad
Supplier Device Package: 52-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): LMK01020ISQE/NOPB; NB4N121KMNG; NB4N121KMNR2G; SY89112UMY; SY89112UMY-TR; SY89464UMY-TR; SI53302-B-GM;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSNB3N121KMNG,NB3N121KMNGOS,2156-NB3N121KMNG-OS,NB3N121KMNG-ND
Base Product Number: NB3N121

Buy Now Datasheet
Clock Ic Type Onsemi - 07W7172 - Newark, An Avnet Company
Chicago, IL, United States
Clock Ic Type Onsemi
07W7172
Clock Ic Type Onsemi 07W7172
Clock IC Type:Clock Driver, Fanout Buffer; Frequency:400MHz; No. of Outputs:21Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:QFN; No. of Pins:52Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Clock IC Type:Clock Driver, Fanout Buffer; Frequency:400MHz; No. of Outputs:21Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:QFN; No. of Pins:52Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Newark, An Avnet Company
Product Category IC Clocks IC Clocks IC Clocks
Product Number NB3N121KMNG 1025330-NB3N121KMNG 07W7172
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Ic Type Onsemi
Device Type Real Time Clock; Clock Driver Clock Driver Semiconductors - ICs > Clock,Timing & Frequency Management > Clock & Data Recovery - CDR; Real Time Clock
Features / Standards RoHS RoHS
Bus Interface LVDS; HCSL, LVDS
Package Type Surface Mount; 52-VFQFN Exposed Pad QFN
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 100310QC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 750 MHz
View Details
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs - CDC2351QDBG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
5 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B08916-GMR - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers