onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3N111KMNG NB3N111KMNG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229412-NB3N111KMNG Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency - Max: 400MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: HCSL, LVCMOS, LVDS, LVPECL, LVTTL Output: HCSL, LVDS Family Name: NB3N111 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): 5T907PAI; 851010AY; 851010AYT; ECCN: EAR99 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229412-NB3N111KMNG Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency - Max: 400MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: HCSL, LVCMOS, LVDS, LVPECL, LVTTL Output: HCSL, LVDS Family Name: NB3N111 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): 5T907PAI; 851010AY; 851010AYT; ECCN: EAR99 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3N111KMNG
1229412-NB3N111KMNG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3N111KMNG 1229412-NB3N111KMNG
Manufacturer: ON Semiconductor Win Source Part Number: 1229412-NB3N111KMNG Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency - Max: 400MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: HCSL, LVCMOS, LVDS, LVPECL, LVTTL Output: HCSL, LVDS Family Name: NB3N111 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): 5T907PAI; 851010AY; 851010AYT; ECCN: EAR99 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1229412-NB3N111KMNG
Packaging: Tube
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Frequency - Max: 400MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: HCSL, LVCMOS, LVDS, LVPECL, LVTTL
Output: HCSL, LVDS
Family Name: NB3N111
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 32-QFN (5x5)
Alternative Parts (Cross-Reference): 5T907PAI; 851010AY; 851010AYT;
ECCN: EAR99
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - NB3N111KMNG - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 3N Series, 10 True Output(s), 0 Inverted Output(s)

Low Skew Clock Driver, 3N Series, 10 True Output(s), 0 Inverted Output(s)

Supplier's Site Datasheet
Clock Buffers, Drivers - NB3N111KMNGOS-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
NB3N111KMNGOS-ND
Clock Buffers, Drivers NB3N111KMNGOS-ND
Clock Fanout Buffer (Distribution) IC 1:10 400MHz 32-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 1:10 400MHz 32-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1229412-NB3N111KMNG NB3N111KMNG NB3N111KMNGOS-ND
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3N111KMNG Clock Buffers, Drivers
Device Type Clock Driver Real Time Clock; Clock Driver Fanout Buffer (Distribution); Clock Driver
Bus Interface LVDS; HCSL, LVDS LVDS; HCSL
Package Type Surface Mount Surface Mount; 32-VFQFN Exposed Pad
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - SI51211-A1RAGM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 8-WFDFN Exposed Pad
View Details
Real Time Clocks - 1914210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Features / Standards RoHS
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4118BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details