Clock Fanout Buffer (Distribution), Multiplexer IC 3:10 1.4GHz 48-VFQFN Exposed Pad
Low Skew Clock Driver
IC CLK BUFFER 3:1:11 48QFN
FANOUT BUFFER, -40 TO 85DEG C; Clock IC Type:Fanout Buffer; Frequency:1.4GHz; No. of Outputs:11Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.465V; Clock IC Case Style:QFN; No. of Pins:48Pins; Operating Temperature Max:85°CRoHS Compliant: Yes
| DigiKey | Rochester Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | NB3M8T3910GMNR2G-ND | NB3M8T3910GMNR2G | NB3M8T3910GMNR2G | 47X2213 |
| Product Name | Clock Buffers, Drivers | Clock Buffers, Drivers | Fanout Buffer, -40 To 85Deg C; Clock Ic Type Onsemi | |
| Device Type | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Real Time Clock; Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Fanout Buffer; Real Time Clock; Clock Generator |
| Bus Interface | LVPECL; LVCMOS | HCSL, LVCMOS, LVDS, LVPECL | ||
| Package Type | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount; Surface Mount | QFN | |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts |