"Clock Fanout Buffer (Distribution) IC 1:2 200MHz 8-SOIC (0.154"", 3.90mm Width)"
"Clock Fanout Buffer (Distribution) IC 1:2 200MHz 8-SOIC (0.154"", 3.90mm Width)"
"Clock Fanout Buffer (Distribution) IC 1:2 200MHz 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 886804-NB3M8302CDR2G
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NB3M8302
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NB3M8302CDR2GOSDKR, NB3M8302CDR2G-ND, NB3M8302CDR2GOSCT, NB3M8302CDR2GOSTR
FANOUT BUFFER, 1:2, 200MHZ, SOIC-8; Clock IC Type:Fanout Buffer; Frequency:200MHz; No. of Outputs:2Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes
IC CLK BUFFER 1:2 200MHZ LVCMOS
IC CLK BUFFER 1:2 200MHZ LVCMOS
| DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | NB3M8302CDR2GOSTR-ND | 886804-NB3M8302CDR2G | 14AC4596 | NB3M8302CDR2G | NB3M8302CDR2G |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3M8302CDR2G | Fanout Buffer, 1 Onsemi | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Fanout Buffer; Clock Generator | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Bus Interface | LVCMOS | LVCMOS, LVTTL | |||
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; 8-SOIC | SOIC | Surface Mount; SOIC; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |