onsemi MV7442

Description
Single Color LED, Green, Water Clear, T-1, 3mm
Request a Quote Datasheet
Description
Single Color LED, Green, Water Clear, T-1, 3mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MV7442 - Rochester Electronics
Newburyport, MA, United States
Single Color LED, Green, Water Clear, T-1, 3mm

Single Color LED, Green, Water Clear, T-1, 3mm

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Light Emitting Diodes (LED)
Product Number MV7442
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
PICOLED™-RGB Series - SMLP36RGBNW3 - ROHM Semiconductor GmbH
Specs
LED Package: 1.5x1.0 (t=0.2)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details
4 suppliers
Led Light Bar, Warm Wht, 1500Lm, 873Mm; Light Colour Ledvance - 85AC2458 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 15000 milliwatts
View Details