onsemi Optics - LEDs - Light Pipes - MV64530A4R0 MV64530A4R0

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968293-MV64530A4R0 Packaging: Bulk Color: Green Forward Current: 30 mA Viewing Angle: 75 ° Wavelength: 562 nm Categories: Optics - LEDs - Light Pipes Lens Style: Dome Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Compliant Illumination Color: Green
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968293-MV64530A4R0 Packaging: Bulk Color: Green Forward Current: 30 mA Viewing Angle: 75 ° Wavelength: 562 nm Categories: Optics - LEDs - Light Pipes Lens Style: Dome Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Compliant Illumination Color: Green
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - MV64530A4R0 - 968293-MV64530A4R0 - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - MV64530A4R0
968293-MV64530A4R0
Optics - LEDs - Light Pipes - MV64530A4R0 968293-MV64530A4R0
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968293-MV64530A4R0 Packaging: Bulk Color: Green Forward Current: 30 mA Viewing Angle: 75 ° Wavelength: 562 nm Categories: Optics - LEDs - Light Pipes Lens Style: Dome Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Compliant Illumination Color: Green

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968293-MV64530A4R0
Packaging: Bulk
Color: Green
Forward Current: 30 mA
Viewing Angle: 75 °
Wavelength: 562 nm
Categories: Optics - LEDs - Light Pipes
Lens Style: Dome
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Illumination Color: Green

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 968293-MV64530A4R0
Product Name Optics - LEDs - Light Pipes - MV64530A4R0
LED Type Green; Green
Peak Wavelength 562 nm (5620 Å)
Viewing Angle 75 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
LED Indication - Discrete - 516-AEMD-CB3L-STC02TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Blue
Peak Wavelength 466 nm (4660 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details