onsemi Optoelectronics - LED Indication - Discrete MV5774C

Description
Win Source Part Number: 1189693-MV5774C Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 5,000 Configuration: Standard Viewing Angle: 90° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 9mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 635nm Height (Max): 5.84mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: onsemi Other Names: MV5774C-NDR Base Product Number: MV577 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1189693-MV5774C Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 5,000 Configuration: Standard Viewing Angle: 90° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 9mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 635nm Height (Max): 5.84mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: onsemi Other Names: MV5774C-NDR Base Product Number: MV577 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1189693-MV5774C
Optoelectronics - LED Indication - Discrete 1189693-MV5774C
Win Source Part Number: 1189693-MV5774C Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 5,000 Configuration: Standard Viewing Angle: 90° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 9mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 635nm Height (Max): 5.84mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: onsemi Other Names: MV5774C-NDR Base Product Number: MV577 Product Status: Obsolete

Win Source Part Number: 1189693-MV5774C
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 5,000
Configuration: Standard
Viewing Angle: 90°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 9mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 635nm
Height (Max): 5.84mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: onsemi
Other Names: MV5774C-NDR
Base Product Number: MV577
Product Status: Obsolete

Buy Now Datasheet
T-1 SINGLE COLOR LED, HIGH EFFICIENCY RED, 3 mm - MV5774C - Karl Kruse GmbH & Co. KG
Kaarst, Germany
T-1 SINGLE COLOR LED, HIGH EFFICIENCY RED, 3 mm
MV5774C
T-1 SINGLE COLOR LED, HIGH EFFICIENCY RED, 3 mm MV5774C
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Karl Kruse GmbH & Co. KG
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1189693-MV5774C MV5774C
Product Name Optoelectronics - LED Indication - Discrete T-1 SINGLE COLOR LED, HIGH EFFICIENCY RED, 3 mm
LED Type Red; Red Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 90 degrees
Forward Voltage 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details