Infineon Technologies AG Discrete Semiconductor Products - Diodes - Rectifiers - Single BAS21E6433HTMA1

Description
Win Source Part Number: 1048189-BAS21E6433HT MA1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 250mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 200 mA Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 100 nA @ 200 V Capacitance @ Vr, F: 5pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: PG-SOT23 Alternative Parts (Cross-Reference): BAV23C-HE3-08; BAS20-E3-18; BAS19-E3-08; NSVBAS20LT3G; BAS40Q-7-F; NSD070ALT1GBAS 21 E6433; BAS21 E-6433; BAS21 E6433; BAS21-E-6433; BAS21-E6433; BAS21E6433; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Infineon Technologies Other Names: BAS21E6433BTMA1,BAS2 1E6433XT,BAS 21 E6433,BAS21E6433HTMA 1TR,BAS 21 E6433-ND,SP000010219 Base Product Number: BAS21 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1048189-BAS21E6433HT MA1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 250mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 200 mA Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 100 nA @ 200 V Capacitance @ Vr, F: 5pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: PG-SOT23 Alternative Parts (Cross-Reference): BAV23C-HE3-08; BAS20-E3-18; BAS19-E3-08; NSVBAS20LT3G; BAS40Q-7-F; NSD070ALT1GBAS 21 E6433; BAS21 E-6433; BAS21 E6433; BAS21-E-6433; BAS21-E6433; BAS21E6433; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Infineon Technologies Other Names: BAS21E6433BTMA1,BAS2 1E6433XT,BAS 21 E6433,BAS21E6433HTMA 1TR,BAS 21 E6433-ND,SP000010219 Base Product Number: BAS21 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1048189-BAS21E6433HTMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1048189-BAS21E6433HTMA1
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1048189-BAS21E6433HTMA1
Win Source Part Number: 1048189-BAS21E6433HT MA1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 250mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 200 mA Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 100 nA @ 200 V Capacitance @ Vr, F: 5pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: PG-SOT23 Alternative Parts (Cross-Reference): BAV23C-HE3-08; BAS20-E3-18; BAS19-E3-08; NSVBAS20LT3G; BAS40Q-7-F; NSD070ALT1GBAS 21 E6433; BAS21 E-6433; BAS21 E6433; BAS21-E-6433; BAS21-E6433; BAS21E6433; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Infineon Technologies Other Names: BAS21E6433BTMA1,BAS2 1E6433XT,BAS 21 E6433,BAS21E6433HTMA 1TR,BAS 21 E6433-ND,SP000010219 Base Product Number: BAS21 Product Status: Not For New Designs

Win Source Part Number: 1048189-BAS21E6433HTMA1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 250mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 200 mA
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 100 nA @ 200 V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: PG-SOT23
Alternative Parts (Cross-Reference): BAV23C-HE3-08; BAS20-E3-18; BAS19-E3-08; NSVBAS20LT3G; BAS40Q-7-F; NSD070ALT1GBAS 21 E6433; BAS21 E-6433; BAS21 E6433; BAS21-E-6433; BAS21-E6433; BAS21E6433;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Infineon Technologies
Other Names: BAS21E6433BTMA1,BAS21E6433XT,BAS 21 E6433,BAS21E6433HTMA1TR,BAS 21 E6433-ND,SP000010219
Base Product Number: BAS21
Product Status: Not For New Designs

Buy Now Datasheet
Singapore, Singapore
200V 250MA SOT23 Diode and Rectifier
280-BAS21E6433HTMA1
200V 250MA SOT23 Diode and Rectifier 280-BAS21E6433HTMA1
DIODE GEN PURP 200V 250MA SOT23 Product overview: BAS21E6433HTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 250MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 250MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21E6433HTMA1 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 250MA SOT23 Product overview: BAS21E6433HTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 250MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 250MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21E6433HTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 448-BAS21E6433HTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 250mA (DC) Surface Mount PG-SOT23

Diode Standard 200V 250mA (DC) Surface Mount PG-SOT23

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS21E6433HTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS21E6433HTMA1
Discrete Semiconductor Products - Diodes - Rectifiers BAS21E6433HTMA1
DIODE GEN PURP 200V 250MA SOT23

DIODE GEN PURP 200V 250MA SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 1048189-BAS21E6433HTMA1 280-BAS21E6433HTMA1 448-BAS21E6433HTMA1TR-ND BAS21E6433HTMA1
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single 200V 250MA SOT23 Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.25 volts 1.25 volts
VR 200 volts
IR 0.1000 mA
trr 50 ns
Unlock Full Specs
to access all available technical data