onsemi TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5314DW1T1G MUN5314DW1T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 024617-MUN5314DW1T1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-88/SC70-6/SOT-363 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 5mA, 10V Maximum Power Dissipation: 187mW Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 024617-MUN5314DW1T1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-88/SC70-6/SOT-363 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 5mA, 10V Maximum Power Dissipation: 187mW Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5314DW1T1G - 024617-MUN5314DW1T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5314DW1T1G
024617-MUN5314DW1T1G
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5314DW1T1G 024617-MUN5314DW1T1G
Manufacturer: ON Semiconductor Win Source Part Number: 024617-MUN5314DW1T1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-88/SC70-6/SOT-363 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 5mA, 10V Maximum Power Dissipation: 187mW Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 024617-MUN5314DW1T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-88/SC70-6/SOT-363
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 80 @ 5mA, 10V
Maximum Power Dissipation: 187mW
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 024617-MUN5314DW1T1G
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5314DW1T1G
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1921924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family ECL; LVPECL
Package Type μMAX
Output Type LVPECL
View Details
Logic - Translators, Level Shifters - MAX3393EEBC-T - Lingto Electronic Limited
Specs
Logic Family LVCMOS
View Details
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1371013-74AVC4T774PWJ - Win Source Electronics
Specs
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
7 suppliers