Texas Instruments Logic - Logic - Translators, Level Shifters - SN74AVCH4T245DR SN74AVCH4T245DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 806485-SN74AVCH4T245 DR Packaging: Reel Mounting Style: SMD Number of Circuits: 2 Output Type: Tri-State, Non-Inverted Data Rate: 380Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.2V ~ 3.6V Voltage - VCCB: 1.2V ~ 3.6V Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: 74AVCH4T245
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 806485-SN74AVCH4T245 DR Packaging: Reel Mounting Style: SMD Number of Circuits: 2 Output Type: Tri-State, Non-Inverted Data Rate: 380Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.2V ~ 3.6V Voltage - VCCB: 1.2V ~ 3.6V Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: 74AVCH4T245
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74AVCH4T245DR - 806485-SN74AVCH4T245DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74AVCH4T245DR
806485-SN74AVCH4T245DR
Logic - Logic - Translators, Level Shifters - SN74AVCH4T245DR 806485-SN74AVCH4T245DR
Manufacturer: Texas Instruments Win Source Part Number: 806485-SN74AVCH4T245 DR Packaging: Reel Mounting Style: SMD Number of Circuits: 2 Output Type: Tri-State, Non-Inverted Data Rate: 380Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.2V ~ 3.6V Voltage - VCCB: 1.2V ~ 3.6V Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: 74AVCH4T245

Manufacturer: Texas Instruments
Win Source Part Number: 806485-SN74AVCH4T245DR
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 2
Output Type: Tri-State, Non-Inverted
Data Rate: 380Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 1.2V ~ 3.6V
Voltage - VCCB: 1.2V ~ 3.6V
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: 74AVCH4T245

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 806485-SN74AVCH4T245DR
Product Name Logic - Logic - Translators, Level Shifters - SN74AVCH4T245DR
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Dual supply translating transceiver; auto direction sensing; 3-state - NXB0101GWH - Nexperia B.V.
Specs
Package Type SOT363-2 SOT363-2
Features RoHS; ESD Protection
Operating Temperature 125 C (257 F)
View Details
3 suppliers
SN74FB2040 8-Bit TTL/BTL Transceivers - SN74FB2040RCG3 - Texas Instruments
Specs
Logic Family TTL
Package Type QFP
Input Voltage 4.5 to 5.5 volts
View Details