Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSISTORS
ONSEMI
MUN5312DW1T1G. -- SS SC88 BR XSTR DUAL 50V ROHS COMPLIANT ONSEMI
onsemi
Ss Sc88 Br Xstr Dual 50V Rohs Compliant Onsemi
MUN5312DW1T1G.
Description
SS SC88 BR XSTR DUAL 50V ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
SS SC88 BR XSTR DUAL 50V ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Ss Sc88 Br Xstr Dual 50V Rohs Compliant Onsemi
29AC8511
Ss Sc88 Br Xstr Dual 50V Rohs Compliant Onsemi
29AC8511
SS SC88 BR XSTR DUAL 50V ROHS COMPLIANT: YES
SS SC88 BR XSTR DUAL 50V ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Transistors
Product Number
29AC8511
Product Name
Ss Sc88 Br Xstr Dual 50V Rohs Compliant Onsemi
Package Type
TO-3
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
2.7 GHz 150W 65V MOSFET Transistor
QPD1013
Specs
Transistor Type
MOSFET
Package Type
Reel
View Details
2
suppliers
Rochester Electronics
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ
2SA1006B-AZ
Specs
Transistor Type
Bipolar RF
Package Type
SOT3
View Details
Texas Instruments
CSD16410Q5A N-Channel NexFET™ Power MOSFET
CSD16410Q5A
Specs
Transistor Type
Power-MOSFET
Polarity
N-Channel
Package Type
SON5x6
View Details
7
suppliers
Infineon Technologies AG
Single FETs, MOSFETs
AIMDQ75R004M2HXTMA1
Specs
Polarity
N-Channel
Transistor Technology / Material
Silicon Carbide
Package Type
22-PowerBSOP Module
View Details