onsemi Image Sensors, Camera - MT9V032C12STM-DP MT9V032C12STM-DP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 846953-MT9V032C12STM -DP Series: * Features: Image Sensor Package: Tray Family Name: MT9V032 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 152 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 846953-MT9V032C12STM -DP Series: * Features: Image Sensor Package: Tray Family Name: MT9V032 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 152 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - MT9V032C12STM-DP - MT9V032C12STM-DP - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - MT9V032C12STM-DP
MT9V032C12STM-DP
Image Sensors, Camera - MT9V032C12STM-DP MT9V032C12STM-DP
Manufacturer: ON Semiconductor Win Source Part Number: 846953-MT9V032C12STM -DP Series: * Features: Image Sensor Package: Tray Family Name: MT9V032 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 152 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 846953-MT9V032C12STM-DP
Series: *
Features: Image Sensor
Package: Tray
Family Name: MT9V032
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 152
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
Image Sensors
MT9V032C12STM-DP
Image Sensors MT9V032C12STM-DP
Image Sensors VGA 1/3 GS CIS

Image Sensors VGA 1/3 GS CIS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category CCD Image Sensors CCD Image Sensors
Product Number MT9V032C12STM-DP MT9V032C12STM-DP
Product Name Image Sensors, Camera - MT9V032C12STM-DP Image Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S15254-2048 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Vertical Pixels 1
Pixel Size 200 µm (7.87 mils)
View Details
Linear Image Sensor -  - Toshiba America, Inc.
Toshiba America, Inc.
Specs
Image Sensor Type monochrome, black and white; Color
Data Rate 140 MHz
View Details