onsemi Image Sensors, Camera - MT9V024IA7XTM-DP MT9V024IA7XTM-DP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928480-MT9V024IA7XTM -DP Series: * Features: Image Sensor Package: Tray Family Name: MT9V024 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928480-MT9V024IA7XTM -DP Series: * Features: Image Sensor Package: Tray Family Name: MT9V024 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - MT9V024IA7XTM-DP - MT9V024IA7XTM-DP - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - MT9V024IA7XTM-DP
MT9V024IA7XTM-DP
Image Sensors, Camera - MT9V024IA7XTM-DP MT9V024IA7XTM-DP
Manufacturer: ON Semiconductor Win Source Part Number: 928480-MT9V024IA7XTM -DP Series: * Features: Image Sensor Package: Tray Family Name: MT9V024 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 928480-MT9V024IA7XTM-DP
Series: *
Features: Image Sensor
Package: Tray
Family Name: MT9V024
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 2600
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
Image Sensors
MT9V024IA7XTM-DP
Image Sensors MT9V024IA7XTM-DP
Image Sensors VGA 1/3 GS CIS

Image Sensors VGA 1/3 GS CIS

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category CCD Image Sensors CCD Image Sensors
Product Number MT9V024IA7XTM-DP MT9V024IA7XTM-DP
Product Name Image Sensors, Camera - MT9V024IA7XTM-DP Image Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - ToF 3D image sensors - ToF 3D image sensors for automotive - IRS2877AS - IRS2877AS - Infineon Technologies AG
Specs
CCD Type ToF 3D image sensors
Package Type TAPE & REEL
View Details
Line sensors, For spectrophotometry - S7030-1006 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Vertical Pixels 58
Pixel Size 24 µm (0.9449 mils)
View Details
CCD Image Sensors -  - Sharp Microelectronics of the Americas
Sharp Microelectronics of the Americas
Specs
Image Sensor Type monochrome, black and white; Color
Optical Format 1/4"; 1/3"; 1/2"; 2/3"; 1"; 1/1.8, 2/3, 4/3
Pixel Size 9.6 µm (0.3780 mils)
View Details