Rochester Electronics Image Sensors, Camera - UPD8670ACY-A UPD8670ACY-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902254-UPD8670ACY-A Series: * Features: Image Sensor Package: Bulk Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902254-UPD8670ACY-A Series: * Features: Image Sensor Package: Bulk Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - UPD8670ACY-A - UPD8670ACY-A - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - UPD8670ACY-A
UPD8670ACY-A
Image Sensors, Camera - UPD8670ACY-A UPD8670ACY-A
Manufacturer: Renesas Electronics America Win Source Part Number: 902254-UPD8670ACY-A Series: * Features: Image Sensor Package: Bulk Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 902254-UPD8670ACY-A
Series: *
Features: Image Sensor
Package: Bulk
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number UPD8670ACY-A
Product Name Image Sensors, Camera - UPD8670ACY-A
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S16010-1006 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Vertical Pixels 64
Pixel Size 14 µm (0.5512 mils)
View Details
CCD Image Sensors -  - Sharp Microelectronics of the Americas
Sharp Microelectronics of the Americas
Specs
Image Sensor Type monochrome, black and white; Color
Optical Format 1/4"; 1/3"; 1/2"; 2/3"; 1"; 1/1.8, 2/3, 4/3
Pixel Size 9.6 µm (0.3780 mils)
View Details