onsemi Image Sensors, Camera - MT9M021IA3XTM MT9M021IA3XTM

Description
Manufacturer: ON Semiconductor Win Source Part Number: 246612-MT9M021IA3XTM Type: CMOS Pixel Size: 3.75μm x 3.75μm Active Pixel Array: 1280H x 960V Frames per Second: 60 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C Supply Voltage - Operating: 1.8V, 2.8V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 246612-MT9M021IA3XTM Type: CMOS Pixel Size: 3.75μm x 3.75μm Active Pixel Array: 1280H x 960V Frames per Second: 60 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C Supply Voltage - Operating: 1.8V, 2.8V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - MT9M021IA3XTM - MT9M021IA3XTM - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - MT9M021IA3XTM
MT9M021IA3XTM
Image Sensors, Camera - MT9M021IA3XTM MT9M021IA3XTM
Manufacturer: ON Semiconductor Win Source Part Number: 246612-MT9M021IA3XTM Type: CMOS Pixel Size: 3.75μm x 3.75μm Active Pixel Array: 1280H x 960V Frames per Second: 60 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C Supply Voltage - Operating: 1.8V, 2.8V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 246612-MT9M021IA3XTM
Type: CMOS
Pixel Size: 3.75μm x 3.75μm
Active Pixel Array: 1280H x 960V
Frames per Second: 60
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 70°C
Supply Voltage - Operating: 1.8V, 2.8V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number MT9M021IA3XTM
Product Name Image Sensors, Camera - MT9M021IA3XTM
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For scientific measurement - S9037-0902 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 512
Vertical Pixels 4
Pixel Size 24 µm (0.9449 mils)
View Details
VeriSens® XC Series Vision Sensor - 1280 x 960 - VS XC200M12X00EP - Baumer Ltd.
Specs
Image Sensor Type monochrome, black and white
Optical Format 1/3"
Horizontal Pixels 1280
View Details