Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022214-BAV20,113
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 250mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 150V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ALF2
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Diode Standard 150V 250mA (DC) Through Hole ALF2
Rectifier Diode, 1 Phase, 1 Element, 0.25A, 200V V(RRM), Silicon, DO-35
DIODE GEN PURP 150V 250MA ALF2
DIODE GEN PURP 150V 250MA ALF2
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 1022214-BAV20,113 | 1727-2171-2-ND | BAV20,113 | BAV20,113 | BAV20,113 |
| Product Name | Diodes, Rectifiers - Single - BAV20,113 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Diode Type | Standard | ||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | ||
| VR | 150 volts | 150 volts | |||
| IR | 1.00E-4 mA | 1.00E-4 mA | |||
| trr | 50 ns |