Bipolar (BJT) Transistor PNP - Darlington 30V 500mA 125MHz 1W Through Hole TO-92 (TO-226)
Win Source Part Number: 1382949-MPSW63
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 5,000 pcs
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: PNP - Darlington
Vce Saturation (Max) @ Ib, Ic: 1.5V @ 100µA, 100mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 10000 @ 100mA, 5V
Frequency - Transition: 125MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 Long Body
Supplier Device Package: TO-92 (TO-226)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: ON Semiconductor
Base Product Number: MPSW63
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)
TRANS PNP DARL 30V 0.5A TO92
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MPSW63OS-ND | 1382949-MPSW63 | MPSW63 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | |
| Package Type | TO-92; TO-226-3, TO-92-3 Long Body | TO-92; SOT3 | |
| IC(max) | 500 milliamps | 500 milliamps | |
| Power Gain | 10000 dB | ||
| Operating Frequency | 125 MHz |